Status: | Unknown |
---|---|
Series: | Ultra+ VHDCI 73796 Series |
RoHS: | Unknown |
Accessory Type | Strain Relief Upper Shell |
---|---|
For Use With | Molex 71425 Series Ultra+ VHDCI Plug Kits |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Product Range | Ultra+ VHDCI 73796 Series |
SVHC | No SVHC (27-Jun-2018) |
Vhdci Strain Relief, Zinc | Newark Electronics |
0.80mm Pitch Ultra+™ VHDCI Strain Relief, Offset Zinc Die Cast | Power and Signal Group |
Connector Accessories 68 POS Plug Backshell Kit Zinc Die Cast Black Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 73796-3001?
Additional datasheets, footprints and schematics for 73796-3001 are listed on our Part Details page. You can also find images and similar parts to 73796-3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73796-3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73796-3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73796-3001 fall under?
The 73796-3001 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 73796-3001 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73796-3001 you can contact the distributor directly for product support, shipping queries etc.
Is the 73796-3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73796-3001 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 73796-3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73796-3001 often in real-time on the comparison pages.
What if I can't find stock of 73796-3001?
You can fill out our help required form which you can use to request a quote for 73796-3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.