Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.60
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
9,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
3,121
in stock
|
Buy Now | |
Sager
from US$0.09
|
93
in stock
|
Buy Now | |
RS Americas
from US$2.01
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Relay Specialties
from US$1.08
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LED Mounting Hardware .65 T1 BI-LEAD .197 (5mm) DIA | Sager |
Self-Aligning Natural Nylon .650 inch Long LED Spacer Mount | Future Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.65 |
Average Bulb Life | 5000h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.65 |
Average Bulb Life | 5000h |
Current Rating | 65mA |
Voltage Rating | 28V |
RoHS Compliant | Yes |
Lamp, Incandescent | Newark Electronics |
CML T-1 3/4 BI-PIN BASE LAMP ( | Relay Specialties |
Where can I find additional details, specifications and documents for a 7376?
Additional datasheets, footprints and schematics for 7376 are listed on our Part Details page. You can also find images and similar parts to 7376 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7376 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7376 fall under?
The 7376 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 7376 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7376 you can contact the distributor directly for product support, shipping queries etc.
Is the 7376 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7376 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, RS Americas and RS have stock available or on a lead time for 7376.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7376 often in real-time on the comparison pages.
What if I can't find stock of 7376?
You can fill out our help required form which you can use to request a quote for 7376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.