Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
1,842
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
897
in stock
|
Buy Now | |
Sager
from US$0.09
|
700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
614
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Relay Specialties
from US$0.95
|
-
|
Buy Now |
LED Mounting Hardware .55 T1 BI-LEAD .197 (5mm) DIA | Sager |
Led Spacer/Bulk |Keystone 7374 | Newark Electronics |
Spacer, Self-Aliging, BI-Lead, Length .550, Nylon 6/6, For LED Size T-1 | Keystone Electronics 7374 | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.15 |
Average Bulb Life | 10000h |
RoHS Compliant | Yes |
CM Series 28 V 0.40 A Bi-Pin Base LED - T-1-3/4 | Future Electronics |
CML T-1 3/4 BI-PIN BASE LAMP ( | Relay Specialties |
Where can I find additional details, specifications and documents for a 7374?
Additional datasheets, footprints and schematics for 7374 are listed on our Part Details page. You can also find images and similar parts to 7374 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7374 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7374 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7374 fall under?
The 7374 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 7374 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7374 you can contact the distributor directly for product support, shipping queries etc.
Is the 7374 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7374 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 7374.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7374 often in real-time on the comparison pages.
What if I can't find stock of 7374?
You can fill out our help required form which you can use to request a quote for 7374 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.