Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
2,497
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
832
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Relay Specialties
from US$0.85
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Light Source | Halogen |
---|---|
Lamp Base Type | Bi-Pin |
Input Power | - |
Input Voltage | 14V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.5 |
Average Bulb Life | 10000h |
RoHS Compliant | Yes |
Lamp, Bi Pin, T-1 3/4, 14V | Newark Electronics |
T-1 3/4 INCND BI-PIN BASE LAMP | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED SPACER | Heilind Electronics |
Self-Aligning Natural Nylon .500 inch Long LED Spacer Mount | Future Electronics |
Spacer | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
LED Mounting Hardware .50 T1 BI-LEAD .197 (5mm) DIA | Sager |
Where can I find additional details, specifications and documents for a 7373?
Additional datasheets, footprints and schematics for 7373 are listed on our Part Details page. You can also find images and similar parts to 7373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7373 fall under?
The 7373 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 7373 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7373 you can contact the distributor directly for product support, shipping queries etc.
Is the 7373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7373 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 7373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7373 often in real-time on the comparison pages.
What if I can't find stock of 7373?
You can fill out our help required form which you can use to request a quote for 7373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.