Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
1,675
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
RS
from US$1.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$24.87
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Height | 8.1mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.12" |
External Thread Length | 0.12" |
For Use With | T-1 LEDs |
RoHS Compliant | Yes |
Self-Aligning Natural Nylon .320 inch (8.13 mm) Long LED Spacer Mount | Future Electronics |
T-1 NATURAL NYLON LED SPACER | Rutronik |
Spacer | Newark Electronics |
Spacer, Self-Aliging, BI-Lead, Length .320, Nylon 6/6, For LED Size T-1 | Keystone Electronics 7362 | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7362?
Additional datasheets, footprints and schematics for 7362 are listed on our Part Details page. You can also find images and similar parts to 7362 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7362 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7362 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7362 fall under?
The 7362 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 7362 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7362 you can contact the distributor directly for product support, shipping queries etc.
Is the 7362 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7362 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 7362.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7362 often in real-time on the comparison pages.
What if I can't find stock of 7362?
You can fill out our help required form which you can use to request a quote for 7362 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.