Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4
in stock
|
Buy Now | |
Sager
from US$0.09
|
5,146
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
5,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
207
in stock
|
Buy Now | |
element14
from US$0.29
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
RS
from US$1.20
|
-
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Height | 7.6mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.11" |
External Thread Length | 0.11" |
For Use With | T-1 LEDs |
RoHS Compliant | Yes |
LED Mounting Hardware .30 T1 BI-LEAD .197 (5mm) DIA | Sager |
Spacer 3mm LED 7,62mm | Schukat Electronic |
Spacer sleeve | Transfer Multisort Elektronik |
SELF-ALIGNING LED SPACER, T-1, NYLON | Farnell |
LED SPACER MOUNT BI-LEAD .110 | Rutronik |
Spacer | Newark Electronics |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.05 |
Average Bulb Life | 25000h |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.05 |
Average Bulb Life | 25000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 7361?
Additional datasheets, footprints and schematics for 7361 are listed on our Part Details page. You can also find images and similar parts to 7361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7361 fall under?
The 7361 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 7361 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7361 you can contact the distributor directly for product support, shipping queries etc.
Is the 7361 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7361 have stock available?
Authorised distributors including Sager, Schukat Electronic, Transfer Multisort Elektronik, Farnell and element14 have stock available or on a lead time for 7361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7361 often in real-time on the comparison pages.
What if I can't find stock of 7361?
You can fill out our help required form which you can use to request a quote for 7361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.