Status: | Unknown |
---|---|
Series: | 7360 Series |
RoHS: | Unknown |
Prices starting from US$33.06
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | 7360 Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Screw |
Contact Voltage DC Nom | 250V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Bat |
Contact Current AC Max | 20A |
Contact Current DC Max | 20A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Toggle Switches 1AMP TOGGLE SWITCH | Rapid Electronics |
Switch, Toggle, Dpst, 20A, 250V | Newark Electronics |
SWITCH, TOGGLE, DPST, 20A, 250V | element14 |
Switch Toggle DPST Baton Toggle Screw 20A 250VAC 250VDC 1118.55VA Panel Mount with Threads Box | Avnet America |
SWITCH, TOGGLE, DPST, 20A | Farnell |
Where can I find additional details, specifications and documents for a 7360K7?
Additional datasheets, footprints and schematics for 7360K7 are listed on our Part Details page. You can also find images and similar parts to 7360K7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7360K7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7360K7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7360K7 fall under?
The 7360K7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7360K7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7360K7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7360K7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7360K7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 7360K7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7360K7 often in real-time on the comparison pages.
What if I can't find stock of 7360K7?
You can fill out our help required form which you can use to request a quote for 7360K7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.