Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Height | 6.6mm |
---|---|
External Diameter | 5mm |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.065" |
External Thread Length | 0.065" |
RoHS Compliant | Yes |
LED Mounting Hardware .26 T1 BI-LEAD .197 (5mm) DIA | Sager |
Self-Aligning Natural Nylon .260 inch Long LED Spacer Mount | Future Electronics |
T-1 NATURAL NYLON LED SPACER | Rutronik |
Spacer | Newark Electronics |
Spacer, Self-Aliging, BI-Lead, Length .260, Nylon 6/6, For LED Size T-1 | Keystone Electronics 7359 | RS Americas |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7359?
Additional datasheets, footprints and schematics for 7359 are listed on our Part Details page. You can also find images and similar parts to 7359 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7359 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7359 fall under?
The 7359 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 7359 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7359 you can contact the distributor directly for product support, shipping queries etc.
Is the 7359 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7359 have stock available?
Authorised distributors including Sager, Future Electronics, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for 7359.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7359 often in real-time on the comparison pages.
What if I can't find stock of 7359?
You can fill out our help required form which you can use to request a quote for 7359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.