Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
8,511
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
6,606
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,202
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$313.74
|
-
|
Buy Now |
Height | 6.4mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.06" |
External Thread Length | 0.06" |
For Use With | T-1 LEDs |
RoHS Compliant | Yes |
Self-Aligning Natural Nylon .250 inch Long LED Spacer Mount | Future Electronics |
T-1 NATURAL NYLON LED SPACER | Rutronik |
Spacer | Newark Electronics |
SELF-ALIGNING LED SPACER, T-1, NYLON | element14 |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7358?
Additional datasheets, footprints and schematics for 7358 are listed on our Part Details page. You can also find images and similar parts to 7358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7358 fall under?
The 7358 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 7358 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7358 you can contact the distributor directly for product support, shipping queries etc.
Is the 7358 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7358 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Rutronik and Newark Electronics have stock available or on a lead time for 7358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7358 often in real-time on the comparison pages.
What if I can't find stock of 7358?
You can fill out our help required form which you can use to request a quote for 7358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.