Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
735646-001,
3-1198733-7 |
Plating Material | Nickel |
---|---|
Keying | CB |
Number of Rows | 2 |
Number of Positions | 40 |
Panel Gasket | Without |
端子のタイプ | Pin |
Centerline (Pitch) | .099in |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Contact Retention | With |
Mating Hardware | Quick Disconnect |
Flange | Without |
Option | With Cable Clamp and With Ears On Shell |
Connector Style | Plug |
Boxmount | No |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Type | EME Mount |
Sealable | Yes |
Shell Size | 50.8 [2] |
Product Type | Connector Kit |
Termination Method to Wire & Cable | Crimp |
Rack & Panel Connectors MTCPQKT2P22PGCB | Sager |
Conn Power | Avnet America |
Where can I find additional details, specifications and documents for a 735646-001?
Additional datasheets, footprints and schematics for 735646-001 are listed on our Part Details page. You can also find images and similar parts to 735646-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735646-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735646-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735646-001 fall under?
The 735646-001 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 735646-001 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735646-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 735646-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735646-001 have stock available?
Authorised distributors including Sager and Avnet America have stock available or on a lead time for 735646-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735646-001 often in real-time on the comparison pages.
What if I can't find stock of 735646-001?
You can fill out our help required form which you can use to request a quote for 735646-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.