Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.34
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
2,089
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
1,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
696
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
681
in stock
|
Buy Now | |
element14
from US$0.10
|
681
in stock
|
Buy Now | |
Farnell
from US$0.11
|
681
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
63
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$118.49
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Bore Size | 0.133" |
---|---|
Overall Length | 0.2" |
Wire Diameter | 0.197" |
RoHS Compliant | Yes |
LED SPACER | Heilind Electronics |
Self-Aligning Natural Nylon .200 inch Long LED Spacer Mount | Future Electronics |
Spacer 3mm LED 5,08mm | Schukat Electronic |
Lamp Socket | Newark Electronics |
Spacer, Self-Aliging, BI-Lead, Length .200, Nylon 6/6, For LED Size T-1 | Keystone Electronics 7355 | RS Americas |
LED SPACER MOUNT BI-LEAD .200 | Rutronik |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7355?
Additional datasheets, footprints and schematics for 7355 are listed on our Part Details page. You can also find images and similar parts to 7355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7355 fall under?
The 7355 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 7355 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7355 you can contact the distributor directly for product support, shipping queries etc.
Is the 7355 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7355 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Schukat Electronic, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 7355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7355 often in real-time on the comparison pages.
What if I can't find stock of 7355?
You can fill out our help required form which you can use to request a quote for 7355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.