Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Not An Exit |
---|---|
External Height | 177.8mm |
External Width | 254mm |
Body Material | Polyester |
Colour | Black/White |
Legend | Not An Exit |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
Safety Warning Sign | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 73545?
Additional datasheets, footprints and schematics for 73545 are listed on our Part Details page. You can also find images and similar parts to 73545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73545 fall under?
The 73545 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 73545 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73545 you can contact the distributor directly for product support, shipping queries etc.
Is the 73545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73545 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 73545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73545 often in real-time on the comparison pages.
What if I can't find stock of 73545?
You can fill out our help required form which you can use to request a quote for 73545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.