Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Danger High Voltage |
---|---|
External Height | 177.8mm |
External Width | 254mm |
Body Material | Polyester |
Colour | Red/Black |
Legend | Danger High Voltage |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
Black/Red on Glow 7 x 10 inch DANGER High Voltage Sign | Future Electronics |
Safety Sign, Danger, Black/Red on Glow, 7 In H x 10 In W, Polyester | Brady 73540 | RS Americas |
Safety Warning Sign | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 73540?
Additional datasheets, footprints and schematics for 73540 are listed on our Part Details page. You can also find images and similar parts to 73540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73540 fall under?
The 73540 is listed under Static Control, Site Safety & Clean Room Products > Site Safety > Safety Signs.
Can I view similar or alternative parts?
You can view similar parts to 73540 when available in the Safety Signs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73540 you can contact the distributor directly for product support, shipping queries etc.
Is the 73540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73540 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 73540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73540 often in real-time on the comparison pages.
What if I can't find stock of 73540?
You can fill out our help required form which you can use to request a quote for 73540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.