Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D85552-000,
AMP-0-0735398-0 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
445
in stock
|
Buy Now | |
Boersig
from US$0.35
|
7,974
in stock
|
Buy Now | |
Conrad
from US$1.42
|
3,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
2,852
in stock
|
Buy Now | |
element14
from US$0.80
|
737
in stock
|
Buy Now | |
Farnell
from US$0.72
|
737
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
615
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
615
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
520
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
261
in stock
|
Buy Now | |
Compona
-
|
65
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$1.06
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Splice Material | Brass |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Insulation Diameter (Max) | 4mm, .157in |
Overall Length | 1.374in, 34.9mm |
Tap Wire Size | 1 – 2.5mm² |
Housing Material | Nylon - GF |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Wire/Cable Type | Discrete Wire |
Serrated | No |
Support Style | Insulation Support |
Insulated | Yes |
Sealable | No |
Product Type | Splice |
Termination Method | Crimp |
Connection (components): Cut & Clip | Conrad |
Terminals ELECTRO-TAP ASSY | Rapid Electronics |
CRIMP TERMINAL, SPLICE | element14 |
Electro-Tap Assy |Amp Te Connectivity 735398 | Newark Electronics |
Quick splice | Transfer Multisort Elektronik |
Splice Blue 17-13AWG Electro-Tap | RS |
TE Connectivity - AMP Splice Connector, Blue, 1 ... 2.5mm² | Distrelec |
ELECTRO-TAP Splice AWG 17-13 | Future Electronics |
Tap Connector F 2 POS ST | Avnet America |
Tap Wire Splice Connector, Blue, Insulated, Tin Plated 17 - 13 AWG | TE Connectivity 735398 | RS Americas |
ELECTRO-TAP SPLICE AWG17-13 | TTI Europe |
ELECTRO-TAP ASSY Splice Type: Tap Splice Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 17 – 13 AWG 1 – 2.5 mm² | Electrical Wire Splice | Part Number: 735398 | Internal Number: 735398 | Alias Number: AMP-0-0735398-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Electrotap Series |
RoHS: | Unknown |
Product Range | Electrotap Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 735398?
Additional datasheets, footprints and schematics for 735398 are listed on our Part Details page. You can also find images and similar parts to 735398 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735398 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735398 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735398 fall under?
The 735398 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 735398 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735398 you can contact the distributor directly for product support, shipping queries etc.
Is the 735398 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735398 have stock available?
Authorised distributors including Boersig, Conrad, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 735398.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735398 often in real-time on the comparison pages.
What if I can't find stock of 735398?
You can fill out our help required form which you can use to request a quote for 735398 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.