Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
19,272
in stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
479
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
159
in stock
|
Buy Now | |
RS Americas
from US$34.53
|
19
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$40.95
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Height | 4.1mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.085" |
External Thread Length | 0.085" |
Overall Length | 4.1mm |
RoHS Compliant | Yes |
Self-Aligning Natural Nylon .160 inch long LED Spacer Mount | Future Electronics |
Spacer 3mm LED 4,06mm | Schukat Electronic |
LED SPACER | Heilind Electronics |
LED SPACER MOUNT BI-LEAD | Rutronik |
Standoff | Newark Electronics |
SELF-ALIGNING LED SPACER, T-1, NYLON | element14 |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Liquidtight Connector, Steel, Insulated, PG16, 1/2", 90Deg, Chromate Finish | T&B LiquidTight Fittings by ABB 7353 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7353?
Additional datasheets, footprints and schematics for 7353 are listed on our Part Details page. You can also find images and similar parts to 7353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7353 fall under?
The 7353 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 7353 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7353 you can contact the distributor directly for product support, shipping queries etc.
Is the 7353 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7353 have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Heilind Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 7353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7353 often in real-time on the comparison pages.
What if I can't find stock of 7353?
You can fill out our help required form which you can use to request a quote for 7353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.