Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0380
Fully Insulated | Yes |
---|---|
Plating Material | Unplated |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .118 – .169in, 3 – 4.3mm |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .32mm, .013in |
Overall Length | .673in, 17.1mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 90°C, 194°F |
.250 Fastin-On Rec. Rohs Compliant: Yes |Amp Te Connectivity 735222-1 | Newark Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.62mm2 | Distrelec |
Quick Disconnect Terminal 13.5-17AWG F Strip | Avnet America |
FF 250 REC 1.0-2.5 MM2 0.32X19.30 BR | TE Connectivity 735222-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 735222-1?
Additional datasheets, footprints and schematics for 735222-1 are listed on our Part Details page. You can also find images and similar parts to 735222-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735222-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735222-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735222-1 fall under?
The 735222-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735222-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735222-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 735222-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735222-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 735222-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735222-1 often in real-time on the comparison pages.
What if I can't find stock of 735222-1?
You can fill out our help required form which you can use to request a quote for 735222-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.