Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$665.61
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
7,301
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
5,853
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,366
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
1,102
in stock
|
Buy Now | |
RS Americas
from US$24.82
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$890.52
|
-
|
Buy Now | |
element14
from US$724.60
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Temperature Measuring Range | -200°C to +800°C |
---|---|
External Height | 220mm |
External Width | 74mm |
External Depth | 46mm |
Product Range | - |
Accuracy | 0.2% |
Alarm Type | Audible |
External Length / Height | 220mm |
Resolution | 0.05°C |
Weight | 428g |
Thermometer, Digital | Newark Electronics |
THERMOMETER, DIGITAL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bore Size | 0.133" |
---|---|
Overall Length | 0.14" |
Wire Diameter | 0.197" |
RoHS Compliant | Yes |
Self-Aligning Natural Nylon .140 inch Long LED Spacer Mount | Future Electronics |
LED SPACER | Heilind Electronics |
LED SPACER MOUNT BI-LEAD | Rutronik |
Mount, Self-Aligning LED Spacer | Carlton-Bates |
LED Mounting Hardware .14 T1 BI-LEAD .197 (5mm) DIA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Liquidtight Connector, Steel, Insulated, PG 13.5, 3/8", 90Deg, Chromate Finish | T&B LiquidTight Fittings by ABB 7352 | RS Americas |
Where can I find additional details, specifications and documents for a 735-2?
Additional datasheets, footprints and schematics for 735-2 are listed on our Part Details page. You can also find images and similar parts to 735-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735-2 fall under?
The 735-2 is listed under Test & Measurement > Temperature Measurement & Thermal Imaging > Thermometers.
Can I view similar or alternative parts?
You can view similar parts to 735-2 when available in the Thermometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 735-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735-2 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Heilind Electronics Asia, Rutronik and RS Americas have stock available or on a lead time for 735-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735-2 often in real-time on the comparison pages.
What if I can't find stock of 735-2?
You can fill out our help required form which you can use to request a quote for 735-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.