Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.11
|
17,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,858
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
975
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
69
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$10.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 3mm |
---|---|
External Diameter | 5mm |
Accessory Type | Self Aligning Spacer |
Body Diameter | 0.197" |
Bore Size | 3.4mm |
External Depth | 0.045" |
External Thread Length | 0.045" |
For Use With | T-1 LEDs |
RoHS Compliant | Yes |
Spacer 3mm LED 3,05mm | Schukat Electronic |
Spacer sleeve | Transfer Multisort Elektronik |
Keystone 7351 Spacer 3mm LED 3mm - Pack of 25 | Rapid Electronics |
Self-Aligning Natural Nylon .120 inch Long LED Spacer Mount | Future Electronics |
LED SPACER MOUNT BI-LEAD .120 | Rutronik |
Spacer | Newark Electronics |
Customer Item | Carlton-Bates |
LED Mounting Hardware .12 T1 BI-LEAD .197 (5mm) DIA | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7351?
Additional datasheets, footprints and schematics for 7351 are listed on our Part Details page. You can also find images and similar parts to 7351 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7351 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7351 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7351 fall under?
The 7351 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7351 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7351 you can contact the distributor directly for product support, shipping queries etc.
Is the 7351 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7351 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Rapid Electronics, Future Electronics and Rutronik have stock available or on a lead time for 7351.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7351 often in real-time on the comparison pages.
What if I can't find stock of 7351?
You can fill out our help required form which you can use to request a quote for 7351 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.