Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Rack Panel |
---|---|
Rack U Height | 2U |
Panel Material | Aluminium |
Body Color | Unfinished |
For Use With | 19" Rack Mount Cabinets |
External Height - Metric | 88.1mm |
RoHS Compliant | Yes |
Panel, 19Inchannel, 1.524Mm, Aluminum Natural | Newark Electronics |
ALUMINUM CHASSIS, 3.5 INCH | Hammond Manufacturing 7-350D | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7-350D?
Additional datasheets, footprints and schematics for 7-350D are listed on our Part Details page. You can also find images and similar parts to 7-350D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-350D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-350D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-350D fall under?
The 7-350D is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to 7-350D when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-350D you can contact the distributor directly for product support, shipping queries etc.
Is the 7-350D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7-350D have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 7-350D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-350D often in real-time on the comparison pages.
What if I can't find stock of 7-350D?
You can fill out our help required form which you can use to request a quote for 7-350D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.