Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clothing Style | Jacket |
---|---|
Clothing Colour | Blue |
Clothing Size | XX Large |
Clothing Material | 65% Polyester, 34% Cotton and 1% Conductive Filament |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Exit |
---|---|
External Height | 177.8mm |
External Width | 254mm |
Body Material | Polyester |
Colour | Red/White |
Legend | Exit |
RoHS Compliant | NA |
Safety Sign | Newark Electronics |
BradyGlo Exit Sign, 7"H x 10"W | Brady 73509 | RS Americas |
Safety Information Sign | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 73509?
Additional datasheets, footprints and schematics for 73509 are listed on our Part Details page. You can also find images and similar parts to 73509 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73509 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73509 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73509 fall under?
The 73509 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 73509 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73509 you can contact the distributor directly for product support, shipping queries etc.
Is the 73509 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73509 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas and Carlton-Bates have stock available or on a lead time for 73509.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73509 often in real-time on the comparison pages.
What if I can't find stock of 73509?
You can fill out our help required form which you can use to request a quote for 73509 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.