Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
734887-000,
4-1195739-8 |
Weight per Piece | 1g |
---|---|
Terminal & Splice Type | Splice |
Overall Length | 9.4mm, .37in |
Wire Insulation Diameter (Max) | .6in, 1.5mm |
Wire Size | .08 – .05mm², 28 – 30AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Box |
Serrated | No |
Sealable | No |
Product Type | SolderSleeve Wire Splice |
Insulated | Yes |
Barrel Type | Closed Barrel |
Termination Method | Solder |
Splice Terminal 9.4mm | Avnet America |
Solder Sleeves & Shield Tubing D-110-0217 | Sager |
Cable Accessories Solder Sleeve Wire Splice Cross-Linked Polyvinylidene Fluoride Transparent Blue Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 734887-000?
Additional datasheets, footprints and schematics for 734887-000 are listed on our Part Details page. You can also find images and similar parts to 734887-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 734887-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734887-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 734887-000 fall under?
The 734887-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 734887-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 734887-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 734887-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 734887-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 734887-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 734887-000 often in real-time on the comparison pages.
What if I can't find stock of 734887-000?
You can fill out our help required form which you can use to request a quote for 734887-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.