Status: | Unknown |
---|---|
Series: | MCS MINI 734 Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
318
in stock
|
Buy Now | |
element14
from US$0.48
|
318
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Rapid Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.81mm |
No. of Positions | 2Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | MCS MINI 734 Series |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK, R/A, HEADER, 2POS, TH | element14 |
Wago PCB Header, Right Angle, Contacts - 2, Rows - 1 | Distrelec |
Tht Male Header | Newark Electronics |
2 Position Right Angle Closed End Terminal Block | Future Electronics |
WAGO 734-262 2 Pole 3.81mm 10A MCS Horizontal Male Header Closed Orange | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AMP734262 | Avnet America |
Where can I find additional details, specifications and documents for a 734-262?
Additional datasheets, footprints and schematics for 734-262 are listed on our Part Details page. You can also find images and similar parts to 734-262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 734-262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734-262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 734-262 fall under?
The 734-262 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 734-262 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 734-262 you can contact the distributor directly for product support, shipping queries etc.
Is the 734-262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 734-262 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 734-262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 734-262 often in real-time on the comparison pages.
What if I can't find stock of 734-262?
You can fill out our help required form which you can use to request a quote for 734-262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.