Status: | Unknown |
---|---|
Series: | 73415 Series |
RoHS: | Unknown |
Accessory Type | Dust Cap |
---|---|
For Use With | Molex 73415 Series BNC Plug Connectors |
Connector Body Material | Brass Body |
Product Range | 73415 Series |
SVHC | Lead (27-Jun-2018) |
Connector Body Style | Straight Plug |
Connector Mounting | Cable Mount |
Connector Type | BNC Coaxial |
Contact Material | Brass |
Rf/Coaxial Connector, Bnc Coaxial, Straight Plug, Brass Rohs Compliant: Yes |Molex 73415-1961 | Newark Electronics |
DUST CAP, PLUG, BNC | element14 |
BNC PLUG,MALE, DUST CAP, NO CHAIN | Avnet Abacus |
Where can I find additional details, specifications and documents for a 73415-1961?
Additional datasheets, footprints and schematics for 73415-1961 are listed on our Part Details page. You can also find images and similar parts to 73415-1961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73415-1961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73415-1961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73415-1961 fall under?
The 73415-1961 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 73415-1961 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73415-1961 you can contact the distributor directly for product support, shipping queries etc.
Is the 73415-1961 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73415-1961 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 73415-1961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73415-1961 often in real-time on the comparison pages.
What if I can't find stock of 73415-1961?
You can fill out our help required form which you can use to request a quote for 73415-1961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.