Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
3,587
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
3,587
in stock
|
Buy Now | |
Distrelec
from US$4.01
|
3,587
in stock
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
element14
from US$4.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Conn 75 Ohm Mcx Plug R/A X Plug R/A For Rg179 |Molex 73415-3640 | Newark Electronics |
Molex RF Connectors / Coaxial Connectors 75 OH | Distrelec |
Conn MCX F 75Ohm Crimp RA Cable Mount Gold Bag | Avnet America |
MCX PLUG R/A FOR RG179 75 OHM | Molex Incorporated 73415-3640 | RS Americas |
RF COAXIAL, MCX PLUG, 75 OHM, CABLE | element14 |
Where can I find additional details, specifications and documents for a 73415-3640?
Additional datasheets, footprints and schematics for 73415-3640 are listed on our Part Details page. You can also find images and similar parts to 73415-3640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73415-3640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73415-3640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73415-3640 fall under?
The 73415-3640 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 73415-3640 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73415-3640 you can contact the distributor directly for product support, shipping queries etc.
Is the 73415-3640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73415-3640 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 73415-3640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73415-3640 often in real-time on the comparison pages.
What if I can't find stock of 73415-3640?
You can fill out our help required form which you can use to request a quote for 73415-3640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.