Status: | Unknown |
---|---|
Series: | MCS MINI 734 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.06
|
57
in stock
|
Buy Now | |
Heilind Electronics
from US$1.60
|
1,545
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.60
|
360
in stock
|
Buy Now | |
Schukat Electronic
from US$0.71
|
230
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
168
in stock
|
Buy Now | |
element14
from US$0.97
|
57
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 4Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | MCS MINI 734 Series |
SVHC | No SVHC (15-Jan-2018) |
ROHS | Heilind Electronics |
PC Connector Male Staight 4-Pole | Schukat Electronic |
4 Position 3.5 mm Through Hole Straight Angle Header Plug with Closed End | Future Electronics |
WAGO 734-134 4 Pole 3.5mm 10A MCS Vertical Male Header Closed Light Grey | Rapid Electronics |
TERMINAL BLOCK, HEADER, 4POS, TH | element14 |
Terminal Block, Header, 4Pos, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 734-134?
Additional datasheets, footprints and schematics for 734-134 are listed on our Part Details page. You can also find images and similar parts to 734-134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 734-134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734-134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 734-134 fall under?
The 734-134 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 734-134 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 734-134 you can contact the distributor directly for product support, shipping queries etc.
Is the 734-134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 734-134 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Schukat Electronic, Future Electronics and Rapid Electronics have stock available or on a lead time for 734-134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 734-134 often in real-time on the comparison pages.
What if I can't find stock of 734-134?
You can fill out our help required form which you can use to request a quote for 734-134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.