Status: | Unknown |
---|---|
Series: | MCS MINI 734 Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
819
in stock
|
Buy Now | |
Heilind Electronics
from US$1.19
|
2,664
in stock
|
Buy Now | |
element14
from US$0.74
|
819
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.19
|
621
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
575
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
138
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
35
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 3Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | MCS MINI 734 Series |
SVHC | No SVHC (15-Jan-2018) |
ROHS | Heilind Electronics |
TERMINAL BLOCK, HEADER, 3POS, TH | element14 |
PC Connector Male Staight 3-Pole | Schukat Electronic |
WAGO 734-133 3 Pole 3.5mm 10A MCS Vertical Male Header Closed Light Grey | Rapid Electronics |
3 Position 3.5 mm Through Hole Straight Angle Header Plug with Closed End | Future Electronics |
Wago Male connector, Straight, 3.5mm Pitch, 3 Poles | Distrelec |
Terminal Block, Header, 3Pos, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 734-133?
Additional datasheets, footprints and schematics for 734-133 are listed on our Part Details page. You can also find images and similar parts to 734-133 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 734-133 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734-133 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 734-133 fall under?
The 734-133 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 734-133 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 734-133 you can contact the distributor directly for product support, shipping queries etc.
Is the 734-133 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 734-133 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Heilind Electronics Asia and Schukat Electronic have stock available or on a lead time for 734-133.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 734-133 often in real-time on the comparison pages.
What if I can't find stock of 734-133?
You can fill out our help required form which you can use to request a quote for 734-133 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.