Status: | Unknown |
---|---|
Series: | MCS MINI 734 Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.59
|
851
in stock
|
Buy Now | |
element14
from US$0.48
|
2,958
in stock
|
Buy Now | |
Farnell
from US$0.53
|
2,958
in stock
|
Buy Now | |
Schukat Electronic
from US$0.33
|
1,430
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
747
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
70
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 2Ways |
Rated Current | 10A |
Rated Voltage | 300V |
Block Orientation | Through Hole Vertical |
Product Range | MCS MINI 734 Series |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK, HEADER, 2POS, TH | element14 |
PC Connector Male Staight 2-Pole | Schukat Electronic |
2 Position 3.5 mm Through Hole Straight Angle Header Plug with Closed End | Future Electronics |
| Heilind Electronics |
WAGO 734-132 2 Pole 3.5mm 10A MCS Vertical Male Header Closed Light Grey | Rapid Electronics |
Terminal Block, Header, 2Pos, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a 734-132?
Additional datasheets, footprints and schematics for 734-132 are listed on our Part Details page. You can also find images and similar parts to 734-132 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 734-132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 734-132 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 734-132 fall under?
The 734-132 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 734-132 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 734-132 you can contact the distributor directly for product support, shipping queries etc.
Is the 734-132 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 734-132 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Future Electronics and Heilind Electronics have stock available or on a lead time for 734-132.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 734-132 often in real-time on the comparison pages.
What if I can't find stock of 734-132?
You can fill out our help required form which you can use to request a quote for 734-132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.