7341 Connectors by ABB Group

TC 7341 3/8IN 45D LT INSUL CONN PG1

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$43.77
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.06
12,000
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.49
48
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.67
-
Buy Now
Logo for Sager
Sager
from US$40.95
-
Buy Now

Alternative Descriptions

3/8In 45D Lt Insul Conn Pg11 Stl |Abb Thomas & Betts 7341 | Newark Electronics
Thomas & Betts | Sager


7341 Lamps & Tubes by Visual Communications Company

LAMP, MIDGET FLANGE, T-1 3/4, 28V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type Midget Flange
Bulb Size T-1 3/4 (5mm)
MSCP 0.65
Average Bulb Life 5000h

Alternative Descriptions

CML T-1 3/4 MIDGET FLANGE BASE | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7341?

Additional datasheets, footprints and schematics for 7341 are listed on our Part Details page. You can also find images and similar parts to 7341 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7341 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7341 fall under?

The 7341 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 7341 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7341 you can contact the distributor directly for product support, shipping queries etc.

Is the 7341 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7341 have stock available?

Authorised distributors including RS Americas, Electro Enterprises, Newark Electronics, Future Electronics and Relay Specialties have stock available or on a lead time for 7341.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7341 often in real-time on the comparison pages.

What if I can't find stock of 7341?

You can fill out our help required form which you can use to request a quote for 7341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay