Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | USB to Analogue Interface |
---|---|
For Use With | EA-UTA 12 Power Supplies |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Computer |
Cable Length | 1.5m |
Cable Length - Imperial | 4.9ft |
Cable Length - Metric | 1.5m |
Jacket Colour | White |
Lead Length | 1.5m |
CABLE, FOR UTA12 INTERFACE | element14 |
Where can I find additional details, specifications and documents for a 73340119?
Additional datasheets, footprints and schematics for 73340119 are listed on our Part Details page. You can also find images and similar parts to 73340119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73340119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73340119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73340119 fall under?
The 73340119 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 73340119 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73340119 you can contact the distributor directly for product support, shipping queries etc.
Is the 73340119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73340119 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 73340119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73340119 often in real-time on the comparison pages.
What if I can't find stock of 73340119?
You can fill out our help required form which you can use to request a quote for 73340119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.