Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.97
|
158
in stock
|
Buy Now | |
Schukat Electronic
from US$1.36
|
1,010
in stock
|
Buy Now | |
element14
from US$1.77
|
158
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
104
in stock
|
Buy Now | |
Future Electronics
from US$2.51
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$2.01
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 8Ways |
Rated Current | 4A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | 733 Series |
SVHC | No SVHC (15-Jan-2018) |
Box Header Solderpin 90° 160V 8-Pole | Schukat Electronic |
TERMINAL BLOCK, R/A, HEADER, 8POS, TH | element14 |
Wago PCB Header, Right Angle, Contacts - 8, Rows - 1 | Distrelec |
Pin Header, 8 Position, 2.5Mm | Newark Electronics |
8 Position Single Row 2.5 mm Pitch Right Angle Light Grey Header | Future Electronics |
WAGO 733-368 8 Pole 2.5mm 6A MCS Horizontal Male Header Closed Light Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a 733-368?
Additional datasheets, footprints and schematics for 733-368 are listed on our Part Details page. You can also find images and similar parts to 733-368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-368 fall under?
The 733-368 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 733-368 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-368 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 733-368 have stock available?
Authorised distributors including Schukat Electronic, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 733-368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-368 often in real-time on the comparison pages.
What if I can't find stock of 733-368?
You can fill out our help required form which you can use to request a quote for 733-368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.