Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
48
in stock
|
Buy Now | |
Schukat Electronic
from US$1.06
|
600
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
390
in stock
|
Buy Now | |
element14
from US$1.36
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
Distrelec
from US$1.65
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 2.54mm |
No. of Positions | 6Positions |
Rated Current | 4A |
Rated Voltage | 250V |
Block Orientation | Through Hole Right Angle |
Product Range | 733 Series |
Colour | Light Gray |
RoHS Compliant | Yes |
Box Header Solderpin 90° 160V 6-Pole | Schukat Electronic |
733 Series 6 Position 2.5 mm Spacing AWG 28-20 Right Angle Header | Future Electronics |
TERMINAL BLOCK, HEADER, 6WAY, TH R/A | element14 |
WAGO 733-366 6 Pole 2.5mm 6A MCS Horizontal Male Header Closed Light Grey | Rapid Electronics |
Pin Header, 6 Position, 2.5Mm | Newark Electronics |
Wago PCB Header, Right Angle, Contacts - 6, Rows - 1 | Distrelec |
Where can I find additional details, specifications and documents for a 733-366?
Additional datasheets, footprints and schematics for 733-366 are listed on our Part Details page. You can also find images and similar parts to 733-366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-366 fall under?
The 733-366 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 733-366 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-366 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-366 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 733-366 have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 733-366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-366 often in real-time on the comparison pages.
What if I can't find stock of 733-366?
You can fill out our help required form which you can use to request a quote for 733-366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.