Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 5Ways |
Rated Current | 4A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | 733 Series |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK, R/A, HEADER, 5POS, TH | element14 |
Box Header Solderpin 90° 160V 5-Pole | Schukat Electronic |
Pin Header, 5 Position, 2.5Mm | Newark Electronics |
5 Pole 2.5 mm Pitch Right Angle Closed End Male Header | Future Electronics |
WAGO 733-365 5 Pole 2.5mm 6A MCS Horizontal Male Header Closed Light Grey | Rapid Electronics |
Where can I find additional details, specifications and documents for a 733-365?
Additional datasheets, footprints and schematics for 733-365 are listed on our Part Details page. You can also find images and similar parts to 733-365 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-365 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-365 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-365 fall under?
The 733-365 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 733-365 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-365 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-365 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 733-365 have stock available?
Authorised distributors including element14, Schukat Electronic, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 733-365.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-365 often in real-time on the comparison pages.
What if I can't find stock of 733-365?
You can fill out our help required form which you can use to request a quote for 733-365 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.