Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 2.54mm |
No. of Positions | 12Positions |
Rated Current | 4A |
Rated Voltage | 250V |
Block Orientation | Through Hole Vertical |
Product Range | 733 Series |
Colour | Light Gray |
RoHS Compliant | Yes |
Box Header Solderpin 160V 12-Pole | Schukat Electronic |
Wago Pin header, straight, Straight, 2.5mm Pitch, 12 Poles | Distrelec |
12 Position Straight Solder Pin Vertical PCB Mount Pin Header | Future Electronics |
Where can I find additional details, specifications and documents for a 733-342?
Additional datasheets, footprints and schematics for 733-342 are listed on our Part Details page. You can also find images and similar parts to 733-342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-342 fall under?
The 733-342 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Block Headers & Sockets.
Can I view similar or alternative parts?
You can view similar parts to 733-342 when available in the Pluggable Terminal Block Headers & Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-342 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-342 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 733-342 have stock available?
Authorised distributors including Schukat Electronic, Distrelec and Future Electronics have stock available or on a lead time for 733-342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-342 often in real-time on the comparison pages.
What if I can't find stock of 733-342?
You can fill out our help required form which you can use to request a quote for 733-342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.