Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.30
|
595
in stock
|
Buy Now | |
Heilind Electronics
from US$3.75
|
3,158
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.75
|
737
in stock
|
Buy Now | |
element14
from US$1.99
|
595
in stock
|
Buy Now | |
Schukat Electronic
from US$1.70
|
555
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
180
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
126
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 10Ways |
Rated Current | 4A |
Rated Voltage | 150V |
Block Orientation | Through Hole Vertical |
Product Range | 733 Series |
SVHC | No SVHC (15-Jan-2018) |
| Heilind Electronics |
TERMINAL BLOCK, HEADER, 10POS, TH | element14 |
Box Header Solderpin 160V 10-Pole | Schukat Electronic |
Wago Pin header, straight, Straight, 2.5mm Pitch, 10 Poles | Distrelec |
WAGO 733-340 10 Pole 2.5mm 6A MCS Vertical Male Header Closed Light Grey | Rapid Electronics |
Pin Header, 10 Position, 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 733-340?
Additional datasheets, footprints and schematics for 733-340 are listed on our Part Details page. You can also find images and similar parts to 733-340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-340 fall under?
The 733-340 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 733-340 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-340 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 733-340 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Schukat Electronic have stock available or on a lead time for 733-340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-340 often in real-time on the comparison pages.
What if I can't find stock of 733-340?
You can fill out our help required form which you can use to request a quote for 733-340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.