Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
1,344
in stock
|
Buy Now | |
element14
from US$1.30
|
1,353
in stock
|
Buy Now | |
Schukat Electronic
from US$1.06
|
1,120
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
520
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
157
in stock
|
Buy Now | |
Future Electronics
from US$1.63
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 6Ways |
Rated Current | 4A |
Rated Voltage | 150V |
Block Orientation | Through Hole Vertical |
Product Range | 733 Series |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL BLOCK, HEADER, 6POS, TH | element14 |
Box Header Solderpin 160V 6-Pole | Schukat Electronic |
WAGO 733-336 Male MCS-MICRO 6P 2.5mm Vertical Mount | Rapid Electronics |
Wago Pin header, straight, Straight, 2.5mm Pitch, 6 Poles | Distrelec |
733 Series 6 Positions 2.5 mm Spacing 0.8 x 0.8 mm Straight Closed End Header | Future Electronics |
Pin Header, 6 Position, 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 733-336?
Additional datasheets, footprints and schematics for 733-336 are listed on our Part Details page. You can also find images and similar parts to 733-336 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-336 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-336 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-336 fall under?
The 733-336 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 733-336 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-336 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-336 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 733-336 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Rapid Electronics and Distrelec have stock available or on a lead time for 733-336.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-336 often in real-time on the comparison pages.
What if I can't find stock of 733-336?
You can fill out our help required form which you can use to request a quote for 733-336 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.