Status: | Unknown |
---|---|
Series: | 733 Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
479
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
6,890
in stock
|
Buy Now | |
element14
from US$0.46
|
1,289
in stock
|
Buy Now | |
Heilind Electronics
from US$0.79
|
879
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.79
|
264
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
177
in stock
|
Buy Now | |
Conrad
from US$0.48
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
80
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
78
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 2Ways |
Rated Current | 4A |
Rated Voltage | 150V |
Block Orientation | Through Hole Vertical |
Product Range | 733 Series |
SVHC | No SVHC (15-Jan-2018) |
Box Header Solderpin 160V 2-Pole | Schukat Electronic |
TERMINAL BLOCK, HEADER, 2POS, TH | element14 |
ROHS | Heilind Electronics |
2 Position Straight Solder Pin Vertical PCB Mount Closed End Header | Future Electronics |
100% incorrect mounting protection | Conrad |
WAGO 733-332 PCB Spring Connector 2.5mm 4A 2 Pole Header | Rapid Electronics |
Wago Pin header, straight, Straight, 2.5mm Pitch, 2 Poles | Distrelec |
Pin Header, 2 Position, 2.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 733-332?
Additional datasheets, footprints and schematics for 733-332 are listed on our Part Details page. You can also find images and similar parts to 733-332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 733-332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 733-332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 733-332 fall under?
The 733-332 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 733-332 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 733-332 you can contact the distributor directly for product support, shipping queries etc.
Is the 733-332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 733-332 have stock available?
Authorised distributors including Schukat Electronic, element14, Heilind Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 733-332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 733-332 often in real-time on the comparison pages.
What if I can't find stock of 733-332?
You can fill out our help required form which you can use to request a quote for 733-332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.