Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
53
in stock
|
Buy Now | |
RS
from US$0.85
|
10
in stock
|
Buy Now | |
Avnet America
from US$82.29
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Richardson RFPD
from US$80.61
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.076 |
RoHS Compliant | Yes |
Terminal lug | Future Electronics |
Terminal, Mechanical Lug, #6, Solder | Newark Electronics |
Lug | RS Americas |
Terminals SOLDER MATTE TIN PLATE #6 | Sager |
Where can I find additional details, specifications and documents for a 7329?
Additional datasheets, footprints and schematics for 7329 are listed on our Part Details page. You can also find images and similar parts to 7329 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7329 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7329 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7329 fall under?
The 7329 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7329 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7329 you can contact the distributor directly for product support, shipping queries etc.
Is the 7329 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7329 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 7329.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7329 often in real-time on the comparison pages.
What if I can't find stock of 7329?
You can fill out our help required form which you can use to request a quote for 7329 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.