Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
420
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
721
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
420
in stock
|
Buy Now | |
element14
from US$1.04
|
420
in stock
|
Buy Now | |
RS
from US$0.85
|
80
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Relay Specialties
from US$0.93
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 4000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Rating | 0.04A |
External Length / Height | 15.8mm |
LED / Lamp Size | T-1 3/4 |
Lead Length | 6.85mm |
Lead Spacing | 3.17mm |
Operating life Time | 4000h |
Power Rating | 1.12W |
Total Light Output | 4.3lm |
Voltage Rating | 28V |
Voltage Rating VAC | 28V |
Lamp, Bi-Pin, T-1 3/4, 28V | Newark Electronics |
LAMP, T1.3/4, BI-PIN, 28V, 1.12W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.078 |
RoHS Compliant | Yes |
Brass Tin Plated #8 Stud Solder Terminal Lug | Future Electronics |
Lug, Solder Terminal, 0.171 in., 39037 in., 0.02 in. | Keystone Electronics 7327 | RS Americas |
Tip: solder lug ring | Transfer Multisort Elektronik |
Solder Terminal Lug | Rutronik |
Lug | Carlton-Bates |
Terminals #8 BRASS MATTE TINNED LUG | Sager |
Where can I find additional details, specifications and documents for a 7327?
Additional datasheets, footprints and schematics for 7327 are listed on our Part Details page. You can also find images and similar parts to 7327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7327 fall under?
The 7327 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7327 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7327 you can contact the distributor directly for product support, shipping queries etc.
Is the 7327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7327 have stock available?
Authorised distributors including Future Electronics, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 7327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7327 often in real-time on the comparison pages.
What if I can't find stock of 7327?
You can fill out our help required form which you can use to request a quote for 7327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.