Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Switch |
---|---|
For Use With | Weller Dual Heat Models 8200, D550 & D650 Soldering Guns |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Type | #2 |
---|---|
Shank Length | 101.6mm |
Overall Length | 211.9mm |
RoHS Compliant | NA |
4" Fixed Blade #2 Combo Tip Driver | Klein Tools 7324 | RS Americas |
Tip Type:#2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7324?
Additional datasheets, footprints and schematics for 7324 are listed on our Part Details page. You can also find images and similar parts to 7324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7324 fall under?
The 7324 is listed under Tools & Production Supplies > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7324 when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7324 you can contact the distributor directly for product support, shipping queries etc.
Is the 7324 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7324 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 7324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7324 often in real-time on the comparison pages.
What if I can't find stock of 7324?
You can fill out our help required form which you can use to request a quote for 7324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.