Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.60
Switch Operation | - |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 8A |
Switch Mounting | - |
Contact Voltage AC Nom | 250V |
Switch Terminals | Screw |
Switch, Toggle, Spst, 8A, 250V | Newark Electronics |
SWITCH, TOGGLE, SPST, 8A, 250V | element14 |
Toggle Switches SW TOGGLE SPST 8A SCREW IN TERM | Rapid Electronics |
Toggle Switch SPST Bat Toggle 8A Screw Terminal Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 7321K3?
Additional datasheets, footprints and schematics for 7321K3 are listed on our Part Details page. You can also find images and similar parts to 7321K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7321K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7321K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7321K3 fall under?
The 7321K3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7321K3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7321K3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7321K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7321K3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 7321K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7321K3 often in real-time on the comparison pages.
What if I can't find stock of 7321K3?
You can fill out our help required form which you can use to request a quote for 7321K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.