Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.44
|
2
in stock
|
Buy Now | |
RS Americas
from US$15.31
|
902
in stock
|
Buy Now | |
Rapid Electronics
from US$24.46
|
846
in stock
|
Buy Now | |
Chip One Stop
from US$16.70
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$19.81
|
130
in stock
|
Buy Now | |
element14
from US$18.59
|
130
in stock
|
Buy Now | |
Farnell
from US$24.51
|
130
in stock
|
Buy Now | |
Avnet America
from US$16.58
|
-
|
Buy Now |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPST |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 16A |
Switch Mounting | - |
Contact Voltage AC Nom | 125V |
Switch Terminals | Screw |
Toggle Switch, DPST, Panel Mount, Screw Termination, 250VAC, 16A, Non Illuminated | TE Connectivity 7320K3 | RS Americas |
Toggle Switches SWITCH TOGGLE | Rapid Electronics |
Switch, Toggle, Dpst, 16A, 125V | Newark Electronics |
SWITCH, TOGGLE, DPST, 16A, 125V | element14 |
Switch,Toggle,16/8A,DPST,Screw-In | RS |
Switch Toggle DPST Baton Toggle Screw 16A 250VAC 250VDC 745.7VA Panel Mount with Threads | Avnet America |
Where can I find additional details, specifications and documents for a 7320K3?
Additional datasheets, footprints and schematics for 7320K3 are listed on our Part Details page. You can also find images and similar parts to 7320K3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7320K3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7320K3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7320K3 fall under?
The 7320K3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7320K3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7320K3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7320K3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7320K3 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 7320K3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7320K3 often in real-time on the comparison pages.
What if I can't find stock of 7320K3?
You can fill out our help required form which you can use to request a quote for 7320K3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.