Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.89
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Product Range | - |
Character Size | 0.125" |
Meter Shape | Rectangular |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 24.1mm |
Panel Cutout Width | 36.8mm |
Character Size | 0.125" |
Meter Shape | Rectangular |
RoHS Compliant | Yes |
Electromechanic Hour Meter, 10-80VDC, Rectangular, 99999.9 Hrs, QC, 732 Series | Trumeter 732-0004 | RS Americas |
Electromechanical Hour Meter | Newark Electronics |
DC Hour Meter 10-80 VDC, 2-Hole | RS |
Electromechanical DC Hour Meter, 1/4 in. Spade Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 732-0004?
Additional datasheets, footprints and schematics for 732-0004 are listed on our Part Details page. You can also find images and similar parts to 732-0004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 732-0004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 732-0004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 732-0004 fall under?
The 732-0004 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 732-0004 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 732-0004 you can contact the distributor directly for product support, shipping queries etc.
Is the 732-0004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 732-0004 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 732-0004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 732-0004 often in real-time on the comparison pages.
What if I can't find stock of 732-0004?
You can fill out our help required form which you can use to request a quote for 732-0004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.