Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
1,002
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,002
in stock
|
Buy Now | |
element14
from US$0.10
|
1,002
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
5
in stock
|
Buy Now | |
RS Americas
from US$1,394.59
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$1,181.30
|
-
|
Buy Now |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
Terminal, Mechanical Lug, #4, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #4, SOLDER | element14 |
Tip: solder lug ring | Transfer Multisort Elektronik |
Brass Tin Plate 0.120 inch Long Terminal Lockwasher Lug | Future Electronics |
Lug | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plug with Screw Cap, 30Amp, 2 Pole 3 Wire, 600 Volts | Russellstoll by ABB 7317 | RS Americas |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 7317?
Additional datasheets, footprints and schematics for 7317 are listed on our Part Details page. You can also find images and similar parts to 7317 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7317 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7317 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7317 fall under?
The 7317 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 7317 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7317 you can contact the distributor directly for product support, shipping queries etc.
Is the 7317 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7317 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 7317.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7317 often in real-time on the comparison pages.
What if I can't find stock of 7317?
You can fill out our help required form which you can use to request a quote for 7317 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.