Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 16 Contacts, 16Contacts |
Rectangular Shell Size | 16B |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination Type | Screw |
For Use With | 16B Bases & Hoods |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 500V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Compliant |
Product Range | 93601 Series |
---|---|
No. of Contacts | 16Contacts |
Rectangular Shell Size | 16B |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Wire Size AWG Max | 14AWG |
RoHS Compliant | Yes |
Heavy Duty Insert, Rcpt, 16Pos, 20-14Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 7316.6005.0?
Additional datasheets, footprints and schematics for 7316.6005.0 are listed on our Part Details page. You can also find images and similar parts to 7316.6005.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7316.6005.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7316.6005.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7316.6005.0 fall under?
The 7316.6005.0 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 7316.6005.0 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7316.6005.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7316.6005.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7316.6005.0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7316.6005.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7316.6005.0 often in real-time on the comparison pages.
What if I can't find stock of 7316.6005.0?
You can fill out our help required form which you can use to request a quote for 7316.6005.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.