Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$525.50
|
2
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
5,470
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
2,782
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$4.42
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,348
in stock
|
Buy Now | |
element14
from US$0.09
|
1,098
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,076
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
556
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
55
in stock
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
Terminal Lug Lockwasher 8 Hole Size Brass/Tin | Keystone Electronics 7313 | RS Americas |
TERMINAL LUG | Heilind Electronics |
TERMINAL, MECHANICAL LUG, #8, SOLDER | Farnell |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lock washer Terminal Lug 8 Hole Size Brass | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#8 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Series Ii Solder Cup Socket |Amp Te Connectivity 731-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7313?
Additional datasheets, footprints and schematics for 7313 are listed on our Part Details page. You can also find images and similar parts to 7313 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7313 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7313 fall under?
The 7313 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 7313 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7313 you can contact the distributor directly for product support, shipping queries etc.
Is the 7313 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7313 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 7313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7313 often in real-time on the comparison pages.
What if I can't find stock of 7313?
You can fill out our help required form which you can use to request a quote for 7313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.