Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
13,971
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
13,971
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
13,971
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
4,683
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
4,055
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,104
in stock
|
Buy Now | |
element14
from US$0.09
|
2,004
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
1,093
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
798
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
TERMINAL LUG | Heilind Electronics |
Terminal Lug Lockwasher 4 Hole Size Brass/Tin | Keystone Electronics 7311 | RS Americas |
TERMINAL, MECHANICAL LUG, #4, SOLDER | Farnell |
Tip: solder lug ring | Transfer Multisort Elektronik |
0.120(3.1) Stud #4 Thick Brass Tin Plated Lock Washer Terminal Lugs | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Contact 20 Df 24-20 |Amp Te Connectivity 731-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 7311?
Additional datasheets, footprints and schematics for 7311 are listed on our Part Details page. You can also find images and similar parts to 7311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7311 fall under?
The 7311 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 7311 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7311 you can contact the distributor directly for product support, shipping queries etc.
Is the 7311 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7311 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and RS Americas have stock available or on a lead time for 7311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7311 often in real-time on the comparison pages.
What if I can't find stock of 7311?
You can fill out our help required form which you can use to request a quote for 7311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.