Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Unknown |
Product Range | 93601 Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 6 Contacts, 6Contacts |
Rectangular Shell Size | 6B |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
Contact Termination Type | Screw |
For Use With | 6B Bases & Hoods |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 500V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
Status: | Unknown |
---|---|
Series: | 93601 Series |
RoHS: | Compliant |
Product Range | 93601 Series |
---|---|
No. of Contacts | 6Contacts |
Rectangular Shell Size | 6B |
Gender | Receptacle |
Heavy Duty Contact Type | Screw Socket |
Current Rating | 16A |
Wire Size AWG Max | 14AWG |
RoHS Compliant | Yes |
6B Se F Ins Scrwag 6P 16A 500V |Molex 7306.6003.0 | Newark Electronics |
6P + PE FEMALE INSERT 16A | TTI Europe |
Where can I find additional details, specifications and documents for a 7306.6003.0?
Additional datasheets, footprints and schematics for 7306.6003.0 are listed on our Part Details page. You can also find images and similar parts to 7306.6003.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7306.6003.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7306.6003.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7306.6003.0 fall under?
The 7306.6003.0 is listed under Connectors > Heavy Duty Connectors & Components > Heavy Duty Connector Inserts / Modules.
Can I view similar or alternative parts?
You can view similar parts to 7306.6003.0 when available in the Heavy Duty Connector Inserts / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7306.6003.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7306.6003.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7306.6003.0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 7306.6003.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7306.6003.0 often in real-time on the comparison pages.
What if I can't find stock of 7306.6003.0?
You can fill out our help required form which you can use to request a quote for 7306.6003.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.