Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1195706-0,
730451-000 |
No distributors results available
Material Code | 25 |
---|---|
Nut Type | B |
Material | Modified Elastomer |
Color | Black |
Adhesive Pre-Coat | Yes |
Expanded Inside Diameter (Min) | .65in, 16.5mm |
Length | 2.832in, 72mm |
Threaded End Inside Diameter | .79in, 20.1mm |
Recovered Inside Diameter (Max) | .28in, 7.1mm |
Recovered Wall Thickness (Nominal) | 1.8mm, .071in |
Government Qualified | No |
Mounting Hole Diameter | 34mm, 1.34in |
Power Cable Accessory | No |
Adhesive Type | High Performance Pre-Coat Adhesive |
Adhesive Code | 86 |
Included O-Ring | No |
Size Code | 23 |
Product Type | Cable Entry Seals/Feedthroughs |
Resistance Properties | Immersion Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Where can I find additional details, specifications and documents for a 730451-000?
Additional datasheets, footprints and schematics for 730451-000 are listed on our Part Details page. You can also find images and similar parts to 730451-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 730451-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 730451-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 730451-000 fall under?
The 730451-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 730451-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 730451-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 730451-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 730451-000 have stock available?
There is no stock from authorised distributors for 730451-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 730451-000 often in real-time on the comparison pages.
What if I can't find stock of 730451-000?
You can fill out our help required form which you can use to request a quote for 730451-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.