Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | Cellulose |
---|---|
Wipe Width | 240mm |
Wipe Length | 380mm |
Product Range | - |
Accessory Type | Wipe |
For Use With | Disposable Bibs Neck Tissues General Cleaning and Manicure Tables |
Length | 24cm |
Width | 38cm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ko Set, Sr, 2-1/2" - 4" |Greenlee 7304 | Newark Electronics |
Punch & Die Set, Knockout-2-1/2 X 4 | Greenlee 7304 | RS Americas |
Where can I find additional details, specifications and documents for a 7304?
Additional datasheets, footprints and schematics for 7304 are listed on our Part Details page. You can also find images and similar parts to 7304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7304 fall under?
The 7304 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 7304 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7304 you can contact the distributor directly for product support, shipping queries etc.
Is the 7304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7304 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 7304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7304 often in real-time on the comparison pages.
What if I can't find stock of 7304?
You can fill out our help required form which you can use to request a quote for 7304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.