Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
730181-000,
6-1195704-1 |
Insert Material | Sn96 Ag Solder Alloy |
---|---|
Shield Plating Material | Pre-Tin |
Shield Material | Copper Braid with Activated Rosin Flux |
Plating Material | Electroless Nickel |
Insulation Sleeve Material | Radiation Crosslinked Modified Polyvinylidene Fluoride |
Ferrule Material | Copper Alloy |
インサートのタイプ | Solder Preform with Activated Rosin Flux |
22 AWG Shielded Pairs (Max) | 4 |
20 AWG Shielded Pairs (Max) | 3 |
Wire Bundle Diameter (Max) | 4.2mm, .165in |
Cable Bundle Diameter (Max) | .35in, 8.9mm |
Cable Shield Diameter (Max) | .244in, 6.2mm |
Cable Shield Diameter (Min) | .138in, 3.5mm |
Cable Bundle Diameter (Min) | 4.3mm, .169in |
Cable Size | Medium |
Comment | Terminates 1 to 4 cable shields to one ferrule. |
Cable Type | Single, Multi-Conductors Shielded |
Product Type | Terminator |
Operating Temperature Range | -65 – 175°C |
Cable Accessories Terminator Electroless Nickel | Avnet America |
Solder Sleeves & Shield Tubing HET-A-04C | Sager |
Where can I find additional details, specifications and documents for a 730181-000?
Additional datasheets, footprints and schematics for 730181-000 are listed on our Part Details page. You can also find images and similar parts to 730181-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 730181-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 730181-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 730181-000 fall under?
The 730181-000 is listed under Harnessing > Interconnect Devices > Shielded Terminators.
Can I view similar or alternative parts?
You can view similar parts to 730181-000 when available in the Shielded Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 730181-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 730181-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 730181-000 have stock available?
Authorised distributors including Avnet America, Avnet Asia and Sager have stock available or on a lead time for 730181-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 730181-000 often in real-time on the comparison pages.
What if I can't find stock of 730181-000?
You can fill out our help required form which you can use to request a quote for 730181-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.